12V Unidirectional TVS Diode, 400W, SMA, 1.325nF Product overview: SMAJ12A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 400W, 1.325nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 400W, 1.325nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12A-TR can be used for catalog matching and distributor lookup.
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Diode TVS Single Uni-Dir 12V 400W SMA
Diode TVS Single Uni-Dir 12V 400W SMA
Diode TVS Single Uni-Dir 12V 400W SMA
TVS DIODE 12VWM 25.3VC SMA
DIODE; Product Range:Transil SMAJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Unidirectional, 12 V, DO-214AC, 2, 13.3 V RoHS Compliant: Yes
TVS DIODE 12VWM 25.3VC SMA
91A@8/20us 400W 25.3V 13.3V 12V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ12A-TR | 497-6503-6-ND | 7147077 | 7147077P | SMAJ12A-TR | 26M3108 | SMAJ12A-TR | SMAJ12A-TR |
| Product Name | 12V 400W 1.325nF TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Diode; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214 | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |