Micro Commercial Components Corp. TVS - TVS - Diodes - SMAJ12CA-TP SMAJ12CA-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 934117-SMAJ12CA-TP Operating Temperature Range: -55°C ~ 175°C (TA) Features: 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ12 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: Q5310136DF, SMAJ12CATP, -SMAJ12CA-TPMSTR, SMAJ12CA-TPMSCT, SMAJ12CA-TPMSDKR, -SMAJ12CA-TPMSDKR, -SMAJ12CA-TPMSCT, SMAJ12CA-TPMSTR
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 934117-SMAJ12CA-TP Operating Temperature Range: -55°C ~ 175°C (TA) Features: 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ12 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: Q5310136DF, SMAJ12CATP, -SMAJ12CA-TPMSTR, SMAJ12CA-TPMSCT, SMAJ12CA-TPMSDKR, -SMAJ12CA-TPMSDKR, -SMAJ12CA-TPMSCT, SMAJ12CA-TPMSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ12CA-TP - 934117-SMAJ12CA-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ12CA-TP
934117-SMAJ12CA-TP
TVS - TVS - Diodes - SMAJ12CA-TP 934117-SMAJ12CA-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 934117-SMAJ12CA-TP Operating Temperature Range: -55°C ~ 175°C (TA) Features: 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ12 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: Q5310136DF, SMAJ12CATP, -SMAJ12CA-TPMSTR, SMAJ12CA-TPMSCT, SMAJ12CA-TPMSDKR, -SMAJ12CA-TPMSDKR, -SMAJ12CA-TPMSCT, SMAJ12CA-TPMSTR

Manufacturer: Micro Commercial Co
Win Source Part Number: 934117-SMAJ12CA-TP
Operating Temperature Range: -55°C ~ 175°C (TA)
Features: 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMAJ12
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: Q5310136DF, SMAJ12CATP, -SMAJ12CA-TPMSTR, SMAJ12CA-TPMSCT, SMAJ12CA-TPMSDKR, -SMAJ12CA-TPMSDKR, -SMAJ12CA-TPMSCT, SMAJ12CA-TPMSTR

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ12CA-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ12CA-TP
TVS Protection Diode 144-SMAJ12CA-TP
TVS DIODE 12VWM 19.9VC DO214AC Product overview: SMAJ12CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12CA-TP can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 19.9VC DO214AC Product overview: SMAJ12CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12CA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ12CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ12CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ12CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ12CA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ12CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ12CA-TP
TVS DIODE 12VWM 19.9VC DO214AC

TVS DIODE 12VWM 19.9VC DO214AC

Supplier's Site
TVS Diodes - SMAJ12CA-TP - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ12CA-TP
TVS Diodes SMAJ12CA-TP
TVS DIODE 12VWM 19.9VC DO214AC

TVS DIODE 12VWM 19.9VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 934117-SMAJ12CA-TP 144-SMAJ12CA-TP SMAJ12CA-TPMSTR-ND SMAJ12CA-TP SMAJ12CA-TP
Product Name TVS - TVS - Diodes - SMAJ12CA-TP TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package SMA; DO-214AC (SMA) Tape & Reel (TR) SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single Single
RoHS Compliant RoHS
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data