600W TVS Diode, Unidirectional, 70V, SMA, 60A Surge Product overview: SMA6J70A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 70V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 70V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J70A-TR can be used for catalog matching and distributor lookup.
120V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
120V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
120V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097356-SMA6J70A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 70V
Minimum Breakdown Voltage: 77.8V
Max Clamping Voltage: 120V
Peak Pulse Current(Ippm): 27A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
TVS DIODE 70VWM 120VC SMA
TVS DIODE 70VWM 120VC SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6J70A-TR | 497-5946-6-ND | 1097356-SMA6J70A-TR | SMA6J70A-TR | SMA6J70A-TR |
| Product Name | 600W 70V 60A TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMA6J70A-TR | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |