Vishay Precision Group 400W 22V 35.5V TVS Protection Diode SMAJ22CA-E3/61

Description
400W Bidirectional TVS Diode, 22V, DO-214AC, 35.5V Clamp Product overview: SMAJ22CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 22V, 35.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 22V, 35.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ22CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W Bidirectional TVS Diode, 22V, DO-214AC, 35.5V Clamp Product overview: SMAJ22CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 22V, 35.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 22V, 35.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ22CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 22V 35.5V TVS Protection Diode - 144-SMAJ22CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 22V 35.5V TVS Protection Diode
144-SMAJ22CA-E3/61
400W 22V 35.5V TVS Protection Diode 144-SMAJ22CA-E3/61
400W Bidirectional TVS Diode, 22V, DO-214AC, 35.5V Clamp Product overview: SMAJ22CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 22V, 35.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 22V, 35.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ22CA-E3/61 can be used for catalog matching and distributor lookup.

400W Bidirectional TVS Diode, 22V, DO-214AC, 35.5V Clamp Product overview: SMAJ22CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 22V, 35.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 22V, 35.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ22CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ22CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ22CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ22CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 22 V, Do-214Ac, 2, 24.4 V Rohs Compliant Vishay - 97W2723 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 22 V, Do-214Ac, 2, 24.4 V Rohs Compliant Vishay
97W2723
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 22 V, Do-214Ac, 2, 24.4 V Rohs Compliant Vishay 97W2723
Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Bidirectional, 22 V, DO-214AC, 2, 24.4 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Bidirectional, 22 V, DO-214AC, 2, 24.4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ22CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ22CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ22CA-E3/61
TVS DIODE 22VWM 35.5VC DO214AC

TVS DIODE 22VWM 35.5VC DO214AC

Supplier's Site
TVS Diodes SMAJ22CA-E3/61
TVS DIODE 22VWM 35.5VC DO214AC

TVS DIODE 22VWM 35.5VC DO214AC

Supplier's Site Datasheet
11.3A 35.5V 400W 24.4V 22V SMA(DO-214AC) TVS ROHS - 17930-SMAJ22CA-E3/61 - Utmel Electronic Limited
Hong Kong, China
11.3A 35.5V 400W 24.4V 22V SMA(DO-214AC) TVS ROHS
17930-SMAJ22CA-E3/61
11.3A 35.5V 400W 24.4V 22V SMA(DO-214AC) TVS ROHS 17930-SMAJ22CA-E3/61
11.3A 35.5V 400W 24.4V 22V SMA(DO-214AC) TVS ROHS

11.3A 35.5V 400W 24.4V 22V SMA(DO-214AC) TVS ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ22CA-E3/61 SMAJ22CA-E3/61GIDKR-ND 97W2723 SMAJ22CA-E3/61 SMAJ22CA-E3/61 17930-SMAJ22CA-E3/61
Product Name 400W 22V 35.5V TVS Protection Diode TVS Diodes Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 22 V, Do-214Ac, 2, 24.4 V Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes 11.3A 35.5V 400W 24.4V 22V SMA(DO-214AC) TVS ROHS
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data