405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 250V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 250VWM 405VC DO214AC
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ250CABBDKR-ND | 49Y4845 | SMAJ250CA |
| Product Name | TVS Diodes | Tvs Diode, 400W, 250V, Do-214Ac; Product Range Bourns | TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 405 volts | 405 volts | |
| VBR | 279 volts | 279 volts | 279 volts |