Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 170VWM 275VC DO214AC
TVS - Diode, 6.5 W, 275V, Bidirectional, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 170V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 170VWM 275VC SMA
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ170CA | SMAJ170CALFCT-ND | SMAJ170CA | 71J1979 | 74AC6678 | 461-SMAJ170CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | Tvs Diode, 6.5 W, 275V, Bidirectional, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 170V, Bidir, Do-214Ac; Product Range Littelfuse | TVS DIODE 170VWM 275VC SMA |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 275 volts | 275 volts | 275 volts | 275 volts | 275 volts | |
| VBR | 189 to 209 volts | 189 volts | 189 volts | 189 volts | ||
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC | SMA; DO-214AC, SMA |