19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diodes / ESD Suppressors 12volts 5uA 20.1 Amps Bi-Dir
Transient Voltage Suppressor, TVS, SMAJ Series, Bidirectional, 12 V, DO-214AC, 2, 13.3 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7673725 | 7673725P | SMAJ12CABTR-ND | SMAJ12CA | SMAJ12CA | 93T1868 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Transient Voltage Suppressor, Tvs, Smaj Series, Bidirectional, 12 V, Do-214Ac, 2, 13.3 V Rohs Compliant Bourns |
| Configuration | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-214ac (sma) | DO-214 | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | SMA; DO-214AC, SMA | |
| Pin Count | 2 | 2 | ||||
| Direction | Bidirectional | Bidirectional |