TVS DIODE 130VWM 209VC SMA
TVS DIODE 130VWM 209VC SMA
TVS DIODE 130V 209V SMA Product overview: SMAJ130CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130CA-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 130V 209V SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-SMAJ130CA-13-FTR-ND | 144-SMAJ130CA-13-F | SMAJ130CA-13-F | SMAJ130CA-13-F |
| Product Name | TVS Diodes | 130V 209V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; SMA | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |
| VC | 209 volts | 209 volts | 209 volts | |
| VBR | 144 volts | 144 volts | 144 volts |