STMicroelectronics, Inc. 600W 70V TVS Protection Diode SM6T82AY

Description
600W Unidirectional TVS Diode, SMB, 70V Reverse Standoff Product overview: SM6T82AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T82AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, SMB, 70V Reverse Standoff Product overview: SM6T82AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T82AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 70V TVS Protection Diode
144-SM6T82AY
600W 70V TVS Protection Diode 144-SM6T82AY
600W Unidirectional TVS Diode, SMB, 70V Reverse Standoff Product overview: SM6T82AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T82AY can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, SMB, 70V Reverse Standoff Product overview: SM6T82AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T82AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-11817-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11817-2-ND
TVS Diodes 497-11817-2-ND
146V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

146V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 497-11817-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11817-1-ND
TVS Diodes 497-11817-1-ND
146V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

146V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 497-11817-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11817-6-ND
TVS Diodes 497-11817-6-ND
146V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

146V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS - TVS - Diodes - SM6T82AY - 1097163-SM6T82AY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6T82AY
1097163-SM6T82AY
TVS - TVS - Diodes - SM6T82AY 1097163-SM6T82AY
Manufacturer: STMicroelectronics Win Source Part Number: 1097163-SM6T82AY Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMB (DO-214AA) STAND-OFF Voltage (Vwm): 70V Minimum Breakdown Voltage: 77.8V Max Clamping Voltage: 146V Peak Pulse Current(Ippm): 27A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1097163-SM6T82AY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 70V
Minimum Breakdown Voltage: 77.8V
Max Clamping Voltage: 146V
Peak Pulse Current(Ippm): 27A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 70 V, Do-214Aa, 2, 77.8 V Rohs Compliant Stmicroelectronics - 97W2904 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 70 V, Do-214Aa, 2, 77.8 V Rohs Compliant Stmicroelectronics
97W2904
Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 70 V, Do-214Aa, 2, 77.8 V Rohs Compliant Stmicroelectronics 97W2904
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 70 V, DO-214AA, 2, 77.8 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 70 V, DO-214AA, 2, 77.8 V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 70V 146V SMB - 761-SM6T82AY - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 70V 146V SMB
761-SM6T82AY
TVS DIODE 70V 146V SMB 761-SM6T82AY
TVS DIODE 70V 146V SMB

TVS DIODE 70V 146V SMB

Supplier's Site
TVS Diodes - SM6T82AY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM6T82AY
TVS Diodes SM6T82AY
TVS DIODE 70VWM 146VC SMB

TVS DIODE 70VWM 146VC SMB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T82AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T82AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T82AY
TVS DIODE 70VWM 146VC SMB

TVS DIODE 70VWM 146VC SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM6T82AY 497-11817-2-ND 1097163-SM6T82AY 97W2904 761-SM6T82AY SM6T82AY SM6T82AY
Product Name 600W 70V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SM6T82AY Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 70 V, Do-214Aa, 2, 77.8 V Rohs Compliant Stmicroelectronics TVS DIODE 70V 146V SMB TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Cut Tape SMB; DO-214AA, SMB SMB; SMB (DO-214AA) SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; SMB (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data