TVS DIODE 15VWM 24.4VC SMA
SMAJ15CA/SMA/REEL 13" Q1/T1 *ST
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1740-SMAJ15CAJTR-ND | SMAJ15CAJ |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 24.4 volts |