Littelfuse, Inc. 400W Surface Mount Transient Voltage Supressors SMAJ12CA

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage Supressors - SMAJ12CA - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage Supressors
SMAJ12CA
400W Surface Mount Transient Voltage Supressors SMAJ12CA
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMAJ12CALFTR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ12CALFCT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ12CALFDKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 7645528P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645528P
TVS Diodes 7645528P
Diode TVS Bi-Dir 12V 400W DO214AC

Diode TVS Bi-Dir 12V 400W DO214AC

Supplier's Site
TVS Diodes - 7645528 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645528
TVS Diodes 7645528
Diode TVS Bi-Dir 12V 400W DO214AC

Diode TVS Bi-Dir 12V 400W DO214AC

Supplier's Site
TVS Diodes - 1690731 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1690731
TVS Diodes 1690731
Diode TVS Bi-Dir 12V 400W DO214AC

Diode TVS Bi-Dir 12V 400W DO214AC

Supplier's Site
TVS DIODE 12V 19.9V DO214AC - 461-SMAJ12CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 12V 19.9V DO214AC
461-SMAJ12CA
TVS DIODE 12V 19.9V DO214AC 461-SMAJ12CA
TVS DIODE 12V 19.9V DO214AC

TVS DIODE 12V 19.9V DO214AC

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMAJ12CA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMAJ12CA
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMAJ12CA
20.1A 400W 19.9V 13.3V Bi-Directional 12V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

20.1A 400W 19.9V 13.3V Bi-Directional 12V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, 400W, 12V, Do-214Ac, Full Reel; Product Range Littelfuse - 06R1844 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 12V, Do-214Ac, Full Reel; Product Range Littelfuse
06R1844
Tvs Diode, 400W, 12V, Do-214Ac, Full Reel; Product Range Littelfuse 06R1844
TVS DIODE, 400W, 12V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 12V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 12V, Do-214Ac; Product Range Littelfuse - 71J1939 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 12V, Do-214Ac; Product Range Littelfuse
71J1939
Tvs Diode, 400W, 12V, Do-214Ac; Product Range Littelfuse 71J1939
TVS DIODE, 400W, 12V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V RoHS Compliant: Yes

TVS DIODE, 400W, 12V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V RoHS Compliant: Yes

Supplier's Site
TVS Diodes - SMAJ12CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ12CA
TVS Diodes SMAJ12CA
TVS DIODE 12VWM 19.9VC DO214AC

TVS DIODE 12VWM 19.9VC DO214AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ12CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ12CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ12CA
TVS DIODE 12VWM 19.9VC DO214AC

TVS DIODE 12VWM 19.9VC DO214AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ12CA SMAJ12CALFTR-ND 7645528P 7645528 461-SMAJ12CA SMAJ12CA 06R1844 71J1939 SMAJ12CA SMAJ12CA
Product Name 400W Surface Mount Transient Voltage Supressors TVS Diodes TVS Diodes TVS Diodes TVS DIODE 12V 19.9V DO214AC TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, 400W, 12V, Do-214Ac, Full Reel; Product Range Littelfuse Tvs Diode, 400W, 12V, Do-214Ac; Product Range Littelfuse TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VC 19.9 volts 19.9 volts 19.9 volts 19.9 volts 19.9 volts 19.9 volts
VBR 13.3 to 14.7 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts
Configuration Single Single Single
Package SMA; DO-214AC, SMA DO-214 Do-214ac (sma) SMA; DO-214AC, SMA SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data