Vishay Precision Group TVS - TVS - Diodes - SMAJ16CA-E3/61 SMAJ16CA-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1097414-SMAJ16CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 16V Minimum Breakdown Voltage: 17.8V Max Clamping Voltage: 26V Peak Pulse Current(Ippm): 15.4A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097414-SMAJ16CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 16V Minimum Breakdown Voltage: 17.8V Max Clamping Voltage: 26V Peak Pulse Current(Ippm): 15.4A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ16CA-E3/61 - 1097414-SMAJ16CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ16CA-E3/61
1097414-SMAJ16CA-E3/61
TVS - TVS - Diodes - SMAJ16CA-E3/61 1097414-SMAJ16CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1097414-SMAJ16CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 16V Minimum Breakdown Voltage: 17.8V Max Clamping Voltage: 26V Peak Pulse Current(Ippm): 15.4A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1097414-SMAJ16CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 16V
Minimum Breakdown Voltage: 17.8V
Max Clamping Voltage: 26V
Peak Pulse Current(Ippm): 15.4A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - SMAJ16CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ16CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ16CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
SMD 16V 400W TVS Protection Diode - 144-SMAJ16CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16V 400W TVS Protection Diode
144-SMAJ16CA-E3/61
SMD 16V 400W TVS Protection Diode 144-SMAJ16CA-E3/61
Bidirectional TVS Diode, 16V, 400W, DO-214AC, SMD Product overview: SMAJ16CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 16V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 16V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ16CA-E3/61 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 16V, 400W, DO-214AC, SMD Product overview: SMAJ16CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 16V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 16V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ16CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 8141386P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8141386P
TVS Diodes 8141386P
Diode TVS Single Bi-Dir 16V 400W

Diode TVS Single Bi-Dir 16V 400W

Supplier's Site
TVS Diodes - 8141386 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8141386
TVS Diodes 8141386
Diode TVS Single Bi-Dir 16V 400W

Diode TVS Single Bi-Dir 16V 400W

Supplier's Site
TVS Diodes - 1452707 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1452707
TVS Diodes 1452707
Diode TVS Single Bi-Dir 16V 400W

Diode TVS Single Bi-Dir 16V 400W

Supplier's Site
Tvs Diode, Bidir, 16V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0499 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 16V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0499
Tvs Diode, Bidir, 16V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0499
TVS DIODE, BIDIR, 16V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 16V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes SMAJ16CA-E3/61
TVS DIODE 16VWM 26VC DO214AC

TVS DIODE 16VWM 26VC DO214AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ16CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ16CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ16CA-E3/61
TVS DIODE 16VWM 26VC DO214AC

TVS DIODE 16VWM 26VC DO214AC

Supplier's Site
TVS DIODE 16V 26V DO214AC - 884-SMAJ16CA-E3/61 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 16V 26V DO214AC
884-SMAJ16CA-E3/61
TVS DIODE 16V 26V DO214AC 884-SMAJ16CA-E3/61
TVS DIODE 16V 26V DO214AC

TVS DIODE 16V 26V DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097414-SMAJ16CA-E3/61 SMAJ16CA-E3/61GITR-ND 144-SMAJ16CA-E3/61 8141386P 8141386 57AJ0499 SMAJ16CA-E3/61 SMAJ16CA-E3/61 884-SMAJ16CA-E3/61
Product Name TVS - TVS - Diodes - SMAJ16CA-E3/61 TVS Diodes SMD 16V 400W TVS Protection Diode TVS Diodes TVS Diodes Tvs Diode, Bidir, 16V, Do-214Ac-2 Rohs Compliant Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 16V 26V DO214AC
Package SMA; DO-214AC (SMA) SMA; DO-214AC, SMA Tape and Reel DO-214 Do-214ac (sma) SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
VWM 16 volts
IPPM 15.4 amps
VC 26 volts 26 volts 26 volts 26 volts 26 volts
VBR 17.8 volts 17.8 volts 17.8 volts 17.8 volts 17.8 volts
Unlock Full Specs
to access all available technical data