Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089804-SM8S24CA-Q
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Breakdown Voltage: 26.7 V
TVS DIODE 24VWM 38.9VC DO218 Product overview: SM8S24CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S24CA-Q can be used for catalog matching and distributor lookup.
38.9V Clamp 170A Ipp Tvs Diode Surface Mount DO-218
38.9V Clamp 170A Ipp Tvs Diode Surface Mount DO-218
38.9V Clamp 170A Ipp Tvs Diode Surface Mount DO-218
TVS DIODE 24VWM 38.9VC DO218
TVS Diodes / ESD Suppressors DIO TVS VWM 24V 6K6W BIDIR SM8
DIO TVS VWM 24V 6K6W BIDIR SM8S AEC-Q ROHS COMPLIANT: YES
TVS DIODE 24VWM 38.9VC DO218
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1089804-SM8S24CA-Q | 144-SM8S24CA-Q | SM8S24CA-QCT-ND | SM8S24CA-Q | SM8S24CA-Q | 99AC0557 | SM8S24CA-Q |
| Product Name | TVS - TVS - Diodes - SM8S24CA-Q | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Dio Tvs Vwm 24V 6K6W Bidir Sm8S Aec-Q Rohs Compliant Bourns | TVS Diodes |
| Configuration | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | |||
| Package | Tape & Reel (TR) | DO-218AB | DO-218 | DO-218-2 | DO-218AB | ||
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | 6600 watts |