TVS DIODE 85VWM 137VC P600
TVS DIODE 85VWM 137VC P600
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP85CA | 4878-5KP85CATB-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | |
| Peak Pulse Power | 5000 watts | |
| VC | 137 volts |