onsemi Schottky 45V 8A Diode and Rectifier 80SQ045NRLG

Description
45V 8A Schottky Rectifier, DO-201AD, Axial Product overview: 80SQ045NRLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80SQ045NRLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
45V 8A Schottky Rectifier, DO-201AD, Axial Product overview: 80SQ045NRLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80SQ045NRLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 8A Diode and Rectifier - 280-80SQ045NRLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 8A Diode and Rectifier
280-80SQ045NRLG
Schottky 45V 8A Diode and Rectifier 280-80SQ045NRLG
45V 8A Schottky Rectifier, DO-201AD, Axial Product overview: 80SQ045NRLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80SQ045NRLG can be used for catalog matching and distributor lookup.

45V 8A Schottky Rectifier, DO-201AD, Axial Product overview: 80SQ045NRLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80SQ045NRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 80SQ045NRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
80SQ045NRLGOSTR-ND
Single Diodes 80SQ045NRLGOSTR-ND
Diode Schottky 45V 8A Through Hole Axial

Diode Schottky 45V 8A Through Hole Axial

Buy Now Datasheet
Single Diodes - 80SQ045NRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
80SQ045NRLGOSCT-ND
Single Diodes 80SQ045NRLGOSCT-ND
Diode Schottky 45V 8A Through Hole Axial

Diode Schottky 45V 8A Through Hole Axial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8009406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8009406
Schottky Diodes & Rectifiers 8009406
onsemi 80SQ045NRLG Diode

onsemi 80SQ045NRLG Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8009406P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8009406P
Schottky Diodes & Rectifiers 8009406P
onsemi 80SQ045NRLG Diode

onsemi 80SQ045NRLG Diode

Supplier's Site
Diodes, Rectifiers - Single - 80SQ045NRLG - 1010272-80SQ045NRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 80SQ045NRLG
1010272-80SQ045NRLG
Diodes, Rectifiers - Single - 80SQ045NRLG 1010272-80SQ045NRLG
Manufacturer: ON Semiconductor Win Source Part Number: 1010272-80SQ045NRLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 550mV @ 8A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -65°C to 125°C Family Name: 80SQ045N Categories: Discrete Semiconductor Products Status: Active Case / Package: Axial Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SD845-T; SD845-B; SD845-F; MS845; Introduction Date: January 22, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1010272-80SQ045NRLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 8A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 125°C
Family Name: 80SQ045N
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SD845-T; SD845-B; SD845-F; MS845;
Introduction Date: January 22, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Buy Now Datasheet
Single Diodes - 80SQ045NRLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
80SQ045NRLG
Single Diodes 80SQ045NRLG
DIODE SCHOTTKY 45V 8A AXIAL

DIODE SCHOTTKY 45V 8A AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
80SQ045NRLG
Schottky Diodes & Rectifiers 80SQ045NRLG
Schottky Diodes & Rectifiers 8A 45V

Schottky Diodes & Rectifiers 8A 45V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 80SQ045NRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
80SQ045NRLG
Discrete Semiconductor Products - Diodes - Rectifiers 80SQ045NRLG
DIODE SCHOTTKY 45V 8A AXIAL

DIODE SCHOTTKY 45V 8A AXIAL

Supplier's Site
Schottky Rectifier, 8A 45V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi - 42K3226 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 8A 45V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
42K3226
Schottky Rectifier, 8A 45V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi 42K3226
SCHOTTKY RECTIFIER, 8A 45V DO-201AD; Repetitive Peak Reverse Voltage:45V; Average Forward Current:8A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:140A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 8A 45V DO-201AD; Repetitive Peak Reverse Voltage:45V; Average Forward Current:8A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:140A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Rectifier, 8A, 45V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Onsemi - 48AC0165 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 8A, 45V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Onsemi
48AC0165
Diode, Rectifier, 8A, 45V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Onsemi 48AC0165
DIODE, RECTIFIER, 8A, 45V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

DIODE, RECTIFIER, 8A, 45V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):8A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Rectifier, Schottky, 8A, 45V, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi - 29X6299 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 8A, 45V, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
29X6299
Rectifier, Schottky, 8A, 45V, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi 29X6299
RECTIFIER, SCHOTTKY, 8A, 45V, DO-201AD; Repetitive Peak Reverse Voltage:45V; Average Forward Current:8A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:140A RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 8A, 45V, DO-201AD; Repetitive Peak Reverse Voltage:45V; Average Forward Current:8A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:140A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 280-80SQ045NRLG 80SQ045NRLGOSTR-ND 8009406 8009406P 1010272-80SQ045NRLG 80SQ045NRLG 80SQ045NRLG 80SQ045NRLG 42K3226 48AC0165 29X6299
Product Name Schottky 45V 8A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - 80SQ045NRLG Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 8A 45V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi Diode, Rectifier, 8A, 45V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifier, Schottky, 8A, 45V, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
Package Tape and Reel Do-201ad DO-201; DO-201AD Axial DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201AD DO-201; DO-201AD DO-201; DO-201AD DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 8 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5809 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
Schottky barrier diode - 1PS76SB10,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
9 suppliers
Diode Arrays - BAS40-06E6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
VF 1 volts
VR 40 volts
IR 1.00E-3 mA
View Details
2 suppliers