The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
TVS Diode 5kW 45V Bidirectional SMC DO-214AB Product overview: 5.0SMDJ45CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ45CA can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794729-5.0SMDJ45CA
Series: 5.0SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 45V
Current - Peak Pulse (10/1000μs): 68.8A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Family Name: 5.0SMDJ45CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 50V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 72.7V
Alternative Parts (Cross-Reference): 5.0SMCJ45CA; 5.0SMLJ 45CA-TP-HF; 5.0SMLJ 45CA-TP;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diodes / ESD Suppressors 5kW 45V 5% Bi-Directional
TVS DIODE 45VWM 72.7VC SMD
TVS DIODE 45VWM 72.7VC DO214AB
Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
TVS DIODE, 5KW, 45V, BIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
TVS DIODE 45VWM 72.7VC DO214AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ45CA | 144-5.0SMDJ45CA | 794729-5.0SMDJ45CA | F4124DKR-ND | 5.0SMDJ45CA | 461-5.0SMDJ45CA | 5.0SMDJ45CA | 89Y6460 | 18AC8103 | 5.0SMDJ45CA |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | 45V TVS Protection Diode | TVS - TVS - Diodes - 5.0SMDJ45CA | TVS Diodes | TVS Diodes / ESD Suppressors | TVS DIODE 45VWM 72.7VC SMD | TVS Diodes | Product Range Littelfuse | Tvs Diode, 5Kw, 45V, Bidir, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 72.7 volts | 72.7 volts | 72.7 volts | 72.7 volts | 72.7 volts | 72.7 volts | 72.7 volts | |||
| VBR | 50 to 55.3 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | ||||
| Configuration | Single | Single | Single | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | DO-214AB, SMC | DO-214AB | DO-214AB (SMCJ) |