TVS Diode Unidirectional 60V 5000W P600
TVS Diode Unidirectional 60V 5000W P600
TVS Diode Unidirectional 60V 5000W P600
97V Clamp 51.7A Ipp Tvs Diode Through Hole P600
97V Clamp 51.7A Ipp Tvs Diode Through Hole P600
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 60VWM 97VC P600
TVS DIODE 60VWM 97VC P600
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8151014P | 5KP60A-E3/54GITR-ND | 78K4224 | 5KP60A-E3/54 | 5KP60A-E3/54 |
| Product Name | TVS Diodes | TVS Diodes | Transient Suppressor Diode,single,unidirectional,60V V(Rwm),axial-9.1 Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Direction | Unidirectional | Unidirectional | |||
| RoHS Compliant | RoHS | ||||
| Package | P600 | P600, Axial | P600 | P600, Axial | |
| Pin Count | 2 |