TVS DIODE 5V 20SOIC Product overview: 74F1071SCX from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-74F1071SCX can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 20-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765281-74F1071SCX
Packaging: Reel package
Type: Zener
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Unidirectional Channels: 18
Voltage - Reverse Standoff (Typ): 5V
Power - Peak Pulse: 800mW
Power Line Protection: No
Part Status: Obsolete(EOL)
Categories: Circuit Protection
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
TVS DIODE 5VWM 20SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-74F1071SCX | 74F1071SCX-ND | 765281-74F1071SCX | 74F1071SCX | 74F1071SCX |
| Product Name | 5V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - 74F1071SCX | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | "20-SOIC (0.295"", 7.50mm Width)" | 20-SOIC | 20-SOIC (0.295", 7.50mm Width) |