The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 5KW 30V 5%UNI DO-214AB TR13 RoHS
TVS 5KW 30V 5%UNI DO-214AB TR13 RoHS
TVS 5KW 30V 5%UNI DO-214AB TR13 RoHS
TVS Diodes - Transient Voltage Suppressors TVS Diode SMC Suf MT
103A 48.4V 5kW 33.3V 30V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 30VWM 48.4VC DO214AB
TVS Diodes / ESD Suppressors 5kW 30V 5% Uni-Directional
TVS DIODE, 5KW, 30V, UNIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ30A | F5635DKR-ND | 1719448P | 1719448 | 461-5.0SMDJ30A | 5.0SMDJ30A | 5.0SMDJ30A | 5.0SMDJ30A | 18AC8099 |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes - Transient Voltage Suppressors TVS Diode SMC Suf MT | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 5Kw, 30V, Unidir, Do-214Ab; Product Range Littelfuse |
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | |||
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | ||||
| Configuration | Single | Single | Single | ||||||
| Package | DO-214AB, SMC | DO-214 | Do-214ab | DO-214AB, SMC | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts |