The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1005855-5.0SMDJ58A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 58V
Minimum Breakdown Voltage: 64.4V
Max Clamping Voltage: 93.6V
Peak Pulse Current(Ippm): 53.5A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, UNIDIR, 58V, 5KW, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio
TVS 5KW 58V 5%UNI DO-214AB TR13 RoHS / TR RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 5kW 58V 5% Uni-Directional
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 58VWM 93.6VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ58A | 1005855-5.0SMDJ58A | 5.0SMDJ58ATR-ND | 18AC8107 | 51AK5761 | 5.0SMDJ58A | 5.0SMDJ58A | 5.0SMDJ58A |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS - TVS - Diodes - 5.0SMDJ58A | TVS Diodes | Tvs Diode, Unidir, 58V, 5Kw, Do-214Ab; Product Range Littelfuse | Tvs 5Kw 58V 5%uni Do-214Ab Tr13 Rohs / Tr Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| VC | 93.6 volts | 93.6 volts | 93.6 volts | 93.6 volts | 93.6 volts | 93.6 volts | ||
| VBR | 64.4 to 71.2 volts | 64.4 volts | 64.4 volts | 64.4 volts | 64.4 volts | |||
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | DO-214AB, SMC | ||
| VWM | 58 volts | |||||||
| IPPM | 53.5 amps |