onsemi Schottky Diodes & Rectifiers 80SQ045NG

Description
onsemi 80SQ045NG Diode
Request a Quote Datasheet
Description
onsemi 80SQ045NG Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7815616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815616P
Schottky Diodes & Rectifiers 7815616P
onsemi 80SQ045NG Diode

onsemi 80SQ045NG Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7815616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815616
Schottky Diodes & Rectifiers 7815616
onsemi 80SQ045NG Diode

onsemi 80SQ045NG Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1216332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1216332
Schottky Diodes & Rectifiers 1216332
onsemi 80SQ045NG Diode

onsemi 80SQ045NG Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1187508-80SQ045NG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1187508-80SQ045NG
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1187508-80SQ045NG
Win Source Part Number: 1187508-80SQ045NG Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 1 mA @ 45 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: Axial Alternative Parts (Cross-Reference): 80SQ045NG.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 80SQ045NG-ND,80SQ045 NGOS,ONSONS80SQ045NG ,2156-80SQ045NG-OS Base Product Number: 80SQ045

Win Source Part Number: 1187508-80SQ045NG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 500
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A
Current - Reverse Leakage @ Vr: 1 mA @ 45 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: Axial
Alternative Parts (Cross-Reference): 80SQ045NG.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 80SQ045NG-ND,80SQ045NGOS,ONSONS80SQ045NG,2156-80SQ045NG-OS
Base Product Number: 80SQ045

Buy Now Datasheet
Single Diodes - 80SQ045NGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
80SQ045NGOS-ND
Single Diodes 80SQ045NGOS-ND
Diode Schottky 45V 8A Through Hole Axial

Diode Schottky 45V 8A Through Hole Axial

Buy Now Datasheet
Schottky 8A 45V Diode and Rectifier - 280-80SQ045NG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 8A 45V Diode and Rectifier
280-80SQ045NG
Schottky 8A 45V Diode and Rectifier 280-80SQ045NG
8A 45V Schottky Rectifier, DO-201AD Product overview: 80SQ045NG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80SQ045NG can be used for catalog matching and distributor lookup.

8A 45V Schottky Rectifier, DO-201AD Product overview: 80SQ045NG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80SQ045NG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 80SQ045NG - Rochester Electronics
Newburyport, MA, United States
45 V, 8.0 A Axial Lead Schottky Rectifier

45 V, 8.0 A Axial Lead Schottky Rectifier

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
80SQ045NG
Schottky Diodes & Rectifiers 80SQ045NG
Schottky Diodes & Rectifiers 8A 45V

Schottky Diodes & Rectifiers 8A 45V

Buy Now Datasheet
Single Diodes - 80SQ045NG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
80SQ045NG
Single Diodes 80SQ045NG
DIODE SCHOTTKY 45V 8A AXIAL

DIODE SCHOTTKY 45V 8A AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 80SQ045NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
80SQ045NG
Discrete Semiconductor Products - Diodes - Rectifiers 80SQ045NG
DIODE SCHOTTKY 45V 8A AXIAL

DIODE SCHOTTKY 45V 8A AXIAL

Supplier's Site
Schottky Rectifier, 8A 45V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi - 42K3225 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 8A 45V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
42K3225
Schottky Rectifier, 8A 45V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi 42K3225
SCHOTTKY RECTIFIER, 8A 45V DO-201AD; Repetitive Peak Reverse Voltage:45V; Average Forward Current:8A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:140A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 8A 45V DO-201AD; Repetitive Peak Reverse Voltage:45V; Average Forward Current:8A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:140A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 7815616P 7815616 1187508-80SQ045NG 80SQ045NGOS-ND 280-80SQ045NG 80SQ045NG 80SQ045NG 80SQ045NG 80SQ045NG 42K3225
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 8A 45V Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 8A 45V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
Package DO-41; DO-41 Do-41 DO-201AA, DO-27, Axial Bulk Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia DO-201; DO-201AD DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
VF 0.5500 volts 0.5500 volts 0.5500 volts 0.5500 volts
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVS7.5F - Micross Components, Inc.
Specs
IFSM 150 amps
IF 4400 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116LSYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
150V 250MW SOT23 Diode and Rectifier - 284-BAR6406E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
6 suppliers