Wurth Electronics ICS, Inc. Hard To Find - 824013 824013

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133902-824013 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 12A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-23-6L Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 3.3V (Maximum) Voltage - Breakdown (Minimum): 4.5V Voltage - Clamping (Maximum) at Ipp: 6V
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133902-824013 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 12A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-23-6L Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 3.3V (Maximum) Voltage - Breakdown (Minimum): 4.5V Voltage - Clamping (Maximum) at Ipp: 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 824013 - 1133902-824013 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 824013
1133902-824013
Hard To Find - 824013 1133902-824013
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133902-824013 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 12A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-23-6L Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 3.3V (Maximum) Voltage - Breakdown (Minimum): 4.5V Voltage - Clamping (Maximum) at Ipp: 6V

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133902-824013
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 12A (8/20μs)
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: SOT-23-6L
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Reverse Standoff: 3.3V (Maximum)
Voltage - Breakdown (Minimum): 4.5V
Voltage - Clamping (Maximum) at Ipp: 6V

Buy Now
TVS Diodes - 824013 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
824013
TVS Diodes 824013
TVS DIODE 3.3VWM 6VC SOT23-6L

TVS DIODE 3.3VWM 6VC SOT23-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1133902-824013 824013
Product Name Hard To Find - 824013 TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 3.3 volts
VBR 4.5 volts 4.5 volts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAV70WT1 - 863525-BAV70WT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323
Package SOT323; SOT-323
View Details
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: MS865C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Switching Diodes - 1219462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details