Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 722186-AOZ8844DT
Packaging: Tape and Reel
Mounting Style: SMD
Categories: Circuit Protection
Supplier Device Package: 5-DFN (1.3x0.8)
Manufacturer Package: 5-XFDFN
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
TVS DIODE 4CH 5V LOW CAP DFN Product overview: AOZ8844DT from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8844DT can be used for catalog matching and distributor lookup.
TVS DIODE 4CH 5V LOW CAP DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 722186-AOZ8844DT | 144-AOZ8844DT | AOZ8844DT | AOZ8844DT |
| Product Name | TVS - TVS - Diodes - AOZ8844DT | 5V DFN TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single |