Wurth Electronics ICS, Inc. Hard To Find - 824015 824015

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 1133905-824015 Manufacturer Homepage: www.we-online.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 1133905-824015 Manufacturer Homepage: www.we-online.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 824015 - 1133905-824015 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 824015
1133905-824015
Hard To Find - 824015 1133905-824015
Manufacturer: Wurth Electronics Inc Win Source Part Number: 1133905-824015 Manufacturer Homepage: www.we-online.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 1133905-824015
Manufacturer Homepage: www.we-online.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
TVS Diodes - 824015 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
824015
TVS Diodes 824015
TVS DIODE 5VWM 8.2VC SOT23-6L

TVS DIODE 5VWM 8.2VC SOT23-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1133905-824015 824015
Product Name Hard To Find - 824015 TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
Direction Unidirectional
Package SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3015PS - Hamamatsu Photonics Europe
Specs
CT 530 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Schottky Diodes & Rectifiers - 8855356P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details