Littelfuse, Inc. 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ24A

Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet
Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 5.0SMDJ24A - Littelfuse, Inc.
Rosemont, IL, United States
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package
5.0SMDJ24A
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ24A
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

Supplier's Site Datasheet
TVS - TVS - Diodes - 5.0SMDJ24A - 1005841-5.0SMDJ24A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5.0SMDJ24A
1005841-5.0SMDJ24A
TVS - TVS - Diodes - 5.0SMDJ24A 1005841-5.0SMDJ24A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1005841-5.0SMDJ24A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 38.9V Peak Pulse Current(Ippm): 129A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1005841-5.0SMDJ24A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 129A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Buy Now Datasheet
TVS Diodes - 5.0SMDJ24ACT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ24ATR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ24ADKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1719440 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719440
TVS Diodes 1719440
TVS 5KW 24V 5%UNI DO-214AB TR13 RoHS

TVS 5KW 24V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1719440P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719440P
TVS Diodes 1719440P
TVS 5KW 24V 5%UNI DO-214AB TR13 RoHS

TVS 5KW 24V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1716749 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1716749
TVS Diodes 1716749
TVS 5KW 24V 5%UNI DO-214AB TR13 RoHS

TVS 5KW 24V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 5.0SMDJ24A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5.0SMDJ24A
TVS Diodes 5.0SMDJ24A
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site Datasheet
Tvs Diode, 6.5 W, 38.9V, Uni, Do-214Ab, Full Reel; Product Range Littelfuse - 32M5158 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5 W, 38.9V, Uni, Do-214Ab, Full Reel; Product Range Littelfuse
32M5158
Tvs Diode, 6.5 W, 38.9V, Uni, Do-214Ab, Full Reel; Product Range Littelfuse 32M5158
TVS - Diode, 6.5 W, 38.9V, UNI, DO-214AB, FULL REEL; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS - Diode, 6.5 W, 38.9V, UNI, DO-214AB, FULL REEL; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 6.5 W, 38.9V, Uni, Do-214Ab; Product Range Littelfuse - 85R4942 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5 W, 38.9V, Uni, Do-214Ab; Product Range Littelfuse
85R4942
Tvs Diode, 6.5 W, 38.9V, Uni, Do-214Ab; Product Range Littelfuse 85R4942
TVS - Diode, 6.5 W, 38.9V, UNI, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS - Diode, 6.5 W, 38.9V, UNI, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5Kw, 24V, Unidir, Do-214Ab; Product Range Littelfuse - 11AC4518 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 24V, Unidir, Do-214Ab; Product Range Littelfuse
11AC4518
Tvs Diode, 5Kw, 24V, Unidir, Do-214Ab; Product Range Littelfuse 11AC4518
TVS DIODE, 5KW, 24V, UNIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 5KW, 24V, UNIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5.0SMDJ24A
TVS Diodes / ESD Suppressors 5.0SMDJ24A
TVS Diodes / ESD Suppressors 5kW 24V 5% Uni-Directional

TVS Diodes / ESD Suppressors 5kW 24V 5% Uni-Directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5.0SMDJ24A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5.0SMDJ24A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5.0SMDJ24A
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ24A 1005841-5.0SMDJ24A 5.0SMDJ24ACT-ND 1719440 1719440P 5.0SMDJ24A 32M5158 85R4942 11AC4518 5.0SMDJ24A 5.0SMDJ24A
Product Name 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package TVS - TVS - Diodes - 5.0SMDJ24A TVS Diodes TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 6.5 W, 38.9V, Uni, Do-214Ab, Full Reel; Product Range Littelfuse Tvs Diode, 6.5 W, 38.9V, Uni, Do-214Ab; Product Range Littelfuse Tvs Diode, 5Kw, 24V, Unidir, Do-214Ab; Product Range Littelfuse TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 38.9 volts 38.9 volts 38.9 volts 38.9 volts 38.9 volts 38.9 volts 38.9 volts
VBR 26.7 to 29.5 volts 26.7 volts 26.7 volts 26.7 volts 26.7 volts
Package DO-214AB (SMCJ) DO-214AB, SMC Do-214ab DO-214 DO-214AB, SMC DO-214AB (SMC) DO-214AB (SMC) DO-214AB DO-214AB-2 (SMC) DO-214AB (SMCJ)
VWM 24 volts
IPPM 129 amps
Unlock Full Specs
to access all available technical data