The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1005838-5.0SMDJ18A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 29.2V
Peak Pulse Current(Ippm): 172A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
29.2V Clamp 172A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
29.2V Clamp 172A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
29.2V Clamp 172A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 18VWM 29.2VC DO214AB
172A 29.2V 5kW 20V 18V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS - Diode, 6.5 W, 29.2V, UNI, DO-214AB, FULL REEL; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio
TVS - Diode, 6.5 W, 29.2V, UNI, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 5kW 18V 5% Uni-Directional
TVS DIODE 18VWM 29.2VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ18A | 1005838-5.0SMDJ18A | 5.0SMDJ18ATR-ND | 5.0SMDJ18A | 5.0SMDJ18A | 32M5152 | 5.0SMDJ18A | 5.0SMDJ18A |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS - TVS - Diodes - 5.0SMDJ18A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 6.5 W, 29.2V, Uni, Do-214Ab, Full Reel; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes |
| VC | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | ||
| VBR | 20 to 22.1 volts | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | ||
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB-2 (SMC) | DO-214AB, SMC | ||
| VWM | 18 volts | |||||||
| IPPM | 172 amps | 172 amps |