Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA
BRIDGE RECT 1PHASE 1KV 2A 4SOPA Product overview: ABS210-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-ABS210-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 973585-ABS210-13
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SOPA
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: ABS210-13DICT,ABS210
Base Product Number: ABS210
BRIDGE RECT 1PHASE 1KV 2A 4SOPA
BRIDGE RECT 1PHASE 1KV 2A 4SOPA
Bridge Rectifiers Bridge Rectifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | ABS210-13DIDKR-ND | 299-ABS210-13 | 973585-ABS210-13 | ABS210-13 | ABS210-13 | ABS210-13 |
| Product Name | Bridge Rectifiers | 1KV 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SMD, Gull Wing | Tape & Reel (TR) | SOPA-4 | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS |