The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
137V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794738-5.0SMDJ85A
Series: 5.0SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 85V
Current - Peak Pulse (10/1000μs): 36.5A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Family Name: 5.0SMDJ85A
Categories: Circuit Protection
Minimum Breakdown Voltage: 94.4V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 137V
Alternative Parts (Cross-Reference): TV50C850J-G; 5.0SMCJ85A; 5.0SMLJ 85A-TP-HF; 5.0SMLJ 85A-TP;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
5kW 85V Unidirectional TVS Diode, SMC, 137V Clamp Product overview: 5.0SMDJ85A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 85V, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 85V, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ85A can be used for catalog matching and distributor lookup.
TVS DIODE, 5KW, 85V, UNIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE 85VWM 137VC DO214AB
TVS DIODE 85VWM 137VC DO214AB
TVS Diodes / ESD Suppressors 5kW 85V 5% Uni-Directional
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ85A | 5.0SMDJ85ATR-ND | 794738-5.0SMDJ85A | 144-5.0SMDJ85A | 33AC1142 | 5.0SMDJ85A | 5.0SMDJ85A | 5.0SMDJ85A |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | TVS - TVS - Diodes - 5.0SMDJ85A | 85V 137V TVS Protection Diode | Tvs Diode, 5Kw, 85V, Unidir, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| VC | 137 volts | 137 volts | 137 volts | 137 volts | 137 volts | 137 volts | ||
| VBR | 94.4 to 104 volts | 94.4 volts | 94.4 volts | 94.4 volts | 94.4 volts | |||
| Configuration | Single | Single | Single | |||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB-2 (SMC) | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | 5000 watts |