TVS DIODE 30VWM 48.4VC DO214AB Product overview: 5.0SMDJ30CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ30CA can be used for catalog matching and distributor lookup.
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 30VWM 48.4VC DO214AB
TVS Diodes / ESD Suppressors 30V 5KW 5% BI DO-214AB (SMC)
TVS DIODE 30VWM 48.4VC DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-5.0SMDJ30CA | 5.0SMDJ30CABBTR-ND | 5.0SMDJ30CA | 5.0SMDJ30CA | 5.0SMDJ30CA |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |