TVS DIODE 64VWM 103VC P-600
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-5KP64CATB-ND | 5KP64CA |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | |
| Peak Pulse Power | 5000 watts | |
| VC | 103 volts |