Littelfuse, Inc. 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ20CA

Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet
Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 5.0SMDJ20CA - Littelfuse, Inc.
Rosemont, IL, United States
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package
5.0SMDJ20CA
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ20CA
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

Supplier's Site Datasheet
TVS Diodes - 1719436 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719436
TVS Diodes 1719436
TVS 5KW 20V 5%BI DO-214AB TR13 RoHS

TVS 5KW 20V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1716748 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1716748
TVS Diodes 1716748
TVS 5KW 20V 5%BI DO-214AB TR13 RoHS

TVS 5KW 20V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1719436P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719436P
TVS Diodes 1719436P
TVS 5KW 20V 5%BI DO-214AB TR13 RoHS

TVS 5KW 20V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 5.0SMDJ20CATR-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ20CACT-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ20CADKR-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, 5Kw, 20V, Bidir, Do-214Ab; Product Range Littelfuse - 18AC8095 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 20V, Bidir, Do-214Ab; Product Range Littelfuse
18AC8095
Tvs Diode, 5Kw, 20V, Bidir, Do-214Ab; Product Range Littelfuse 18AC8095
TVS DIODE, 5KW, 20V, BIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:20V; Clamping Voltage Vc Max:32.4V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 5KW, 20V, BIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:20V; Clamping Voltage Vc Max:32.4V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Suppressor Diode,single,bidirectional,20V V(Rwm),do-214Ab / Smc Rohs Compliant Littelfuse - 51AK5754 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,20V V(Rwm),do-214Ab / Smc Rohs Compliant Littelfuse
51AK5754
Transient Suppressor Diode,single,bidirectional,20V V(Rwm),do-214Ab / Smc Rohs Compliant Littelfuse 51AK5754
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,20V V(RWM),DO-214AB / SMC ROHS COMPLIANT: YES

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,20V V(RWM),DO-214AB / SMC ROHS COMPLIANT: YES

Supplier's Site Datasheet
TVS Diodes - 5.0SMDJ20CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5.0SMDJ20CA
TVS Diodes 5.0SMDJ20CA
TVS DIODE 20VWM 32.4VC DO214AB

TVS DIODE 20VWM 32.4VC DO214AB

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - 5.0SMDJ20CA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
5.0SMDJ20CA
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) 5.0SMDJ20CA
155A 32.4V 5kW 22.2V Bi-Directional 20V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

155A 32.4V 5kW 22.2V Bi-Directional 20V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5.0SMDJ20CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5.0SMDJ20CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5.0SMDJ20CA
TVS DIODE 20VWM 32.4VC DO214AB

TVS DIODE 20VWM 32.4VC DO214AB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5.0SMDJ20CA
TVS Diodes / ESD Suppressors 5.0SMDJ20CA
TVS Diodes / ESD Suppressors 5kW 20V 5% Bi-Directional

TVS Diodes / ESD Suppressors 5kW 20V 5% Bi-Directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ20CA 1719436 1719436P 5.0SMDJ20CATR-ND 18AC8095 51AK5754 5.0SMDJ20CA 5.0SMDJ20CA 5.0SMDJ20CA 5.0SMDJ20CA
Product Name 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 5Kw, 20V, Bidir, Do-214Ab; Product Range Littelfuse Transient Suppressor Diode,single,bidirectional,20V V(Rwm),do-214Ab / Smc Rohs Compliant Littelfuse TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
VC 32.4 volts 32.4 volts 32.4 volts 32.4 volts 32.4 volts 32.4 volts
VBR 22.2 to 24.5 volts 22.2 volts 22.2 volts 22.2 volts 22.2 volts
Configuration Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Do-214ab DO-214 DO-214AB, SMC DO-214AB DO-214AB, SMC DO-214AB (SMCJ) DO-214AB-2 (SMC)
Unlock Full Specs
to access all available technical data