Wurth Electronics ICS, Inc. Hard To Find - 82400274 82400274

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133899-82400274 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Ethernet Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 6A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SC-70-6 Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 9V
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133899-82400274 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Ethernet Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 6A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SC-70-6 Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 82400274 - 1133899-82400274 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 82400274
1133899-82400274
Hard To Find - 82400274 1133899-82400274
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133899-82400274 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Ethernet Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 6A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SC-70-6 Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 9V

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133899-82400274
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Ethernet
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 6A (8/20μs)
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: SC-70-6
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 9V

Buy Now
TVS Diodes - 82400274 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
82400274
TVS Diodes 82400274
TVS DIODE 5VWM 9VC SC70-6

TVS DIODE 5VWM 9VC SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1133899-82400274 82400274
Product Name Hard To Find - 82400274 TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 5 volts
VBR 6 volts 6 volts
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-C33-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details