Littelfuse, Inc. Single Chip Design, 5000W 5.0SMDJ36AS

Description
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
Request a Quote Datasheet
Description
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Chip Design, 5000W - 5.0SMDJ36AS - Littelfuse, Inc.
Rosemont, IL, United States
Single Chip Design, 5000W
5.0SMDJ36AS
Single Chip Design, 5000W 5.0SMDJ36AS
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction

The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction

Supplier's Site Datasheet
TVS Diodes - 5.0SMDJ36ASTR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ36ASDKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ36ASCT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5.0SMDJ36AS
TVS Diodes / ESD Suppressors 5.0SMDJ36AS
TVS Diodes / ESD Suppressors TVS 5KW 36V 5%UNI DO-214AB TR13 RoHS

TVS Diodes / ESD Suppressors TVS 5KW 36V 5%UNI DO-214AB TR13 RoHS

Buy Now Datasheet
TVS Diodes - 5.0SMDJ36AS - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5.0SMDJ36AS
TVS Diodes 5.0SMDJ36AS
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site Datasheet
Tvs Diode, Unidir, 36V, 5Kw, Smc Rohs Compliant Littelfuse - 51AK3989 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 36V, 5Kw, Smc Rohs Compliant Littelfuse
51AK3989
Tvs Diode, Unidir, 36V, 5Kw, Smc Rohs Compliant Littelfuse 51AK3989
TVS DIODE, UNIDIR, 36V, 5KW, SMC ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 36V, 5KW, SMC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5.0SMDJ36AS - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5.0SMDJ36AS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5.0SMDJ36AS
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ36AS 5.0SMDJ36ASTR-ND 5.0SMDJ36AS 5.0SMDJ36AS 51AK3989 5.0SMDJ36AS
Product Name Single Chip Design, 5000W TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes Tvs Diode, Unidir, 36V, 5Kw, Smc Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 58.1 volts 58.1 volts 58.1 volts 58.1 volts
VBR 40 to 44.2 volts 40 volts 40 volts 40 volts
Configuration Single
Package DO-214AB, SMC DO-214AB-2 DO-214AB, SMC DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data