Manufacturer: Vishay
Win Source Part Number: 907607-5KP36AHE3/54
Series: Automotive, AEC-Q101, TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 58.1V Clamp 86.1A Ipp Tvs Diode Through Hole P600
Package: P600, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 5KP36
Categories: Circuit Protection
Case / Package: P600
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE 5000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Transient Suppressor Product overview: 5KP36AHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP36AHE3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 36VWM 58.1VC P600
TVS DIODE 36VWM 58.1VC P600
TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectio
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 907607-5KP36AHE3/54 | 144-5KP36AHE3/54 | 5KP36AHE3/54 | 5KP36AHE3/54 | 10N7924 |
| Product Name | TVS - TVS - Diodes - 5KP36AHE3/54 | 5000 W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppression Diode; Tvs Polarity Vishay |
| Package | P600 | Tape and Reel | P600, Axial | P600 | P600 |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |