Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176676-82400102
Packaging: Digi-Reel®
Termination: SMD/SMT
Length: 2.9 mm
Capacitance: 2 pF
Power Line Protection: Yes
Clamping Voltage: 7.7 V
Polarity: Bidirectional
Peak Pulse Current: 6 A
Operating Supply Voltage: 6 V
Height: 1.16 mm
Direction: Unidirectional
Number of Channels: 2
Number of Pins: 6
ESD Protection: Yes
Working Voltage: 5 V
Width: 2.8 mm
Categories: TVS - Diodes
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Element Configuration: Dual
Max Reverse Leakage Current: 5 A
Breakdown Voltage: 6 V
Max Surge Current: 6 A
Min Breakdown Voltage: 6 V
Reverse Standoff Voltage: 5 V
Test Current: 1 mA
Max Breakdown Voltage: 6 V
Number of Bidirectional Channels: 2
Max Operating Temperature: 125 °C
TVS DIODE 5VWM 7.7VC SOT23-6L
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1176676-82400102 | 82400102 |
| Product Name | TVS - TVS - Diodes - 82400102 | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes; Dual | |
| RoHS Compliant | RoHS | |
| VBR | 6 volts | 6 volts |
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| CT | 2 pF |