The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
113V Clamp 44.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 44.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 44.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 763824-5.0SMDJ70CA
Series: 5.0SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Current - Peak Pulse (10/1000μs): 44.3A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Family Name: 5.0SMDJ70CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 77.8V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 113V
Alternative Parts (Cross-Reference): TV50C700JB-G; 5.0SMLJ70CA-TP-HF; 5.0SMLJ70CA-TP;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
TVS DIODE, 5KW, 70V, BIDIR, SMC; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
TVS DIODE 70VWM 113VC DO214AB
TVS Diodes / ESD Suppressors 5kW 70V 5% Bi-Directional
TVS DIODE 70VWM 113VC DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ70CA | F10859TR-ND | 763824-5.0SMDJ70CA | 27AK1685 | 5.0SMDJ70CA | 5.0SMDJ70CA | 5.0SMDJ70CA |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | TVS - TVS - Diodes - 5.0SMDJ70CA | Tvs Diode, 5Kw, 70V, Bidir, Smc; Product Range Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 113 volts | 113 volts | 113 volts | 113 volts | 113 volts | ||
| VBR | 77.8 to 86 volts | 77.8 volts | 77.8 volts | 77.8 volts | 77.8 volts | 77.8 volts | |
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts |