DIODE SCHOTTKY 60V 2A DO214AC Product overview: ACDBA260LR-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACDBA260LR-HF can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 766672-ACDBA260LR-HF
Series: Automotive, AEC-Q101
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AC, SMA
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Family Name: ACDBA260LR
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 2A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): SK26AHR3G; SK26A R3; SK26AE2G;
Introduction Date: June 16, 2016
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Schottky Diodes & Rectifiers Low VF Schottky Barrier Diode 60V 2A
DIODE SCHOTTKY 60V 2A DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-ACDBA260LR-HF | 766672-ACDBA260LR-HF | 641-1875-6-ND | ACDBA260LR-HF | ACDBA260LR-HF |
| Product Name | Schottky 60V 2A Diode and Rectifier | Diodes, Rectifiers - Single - ACDBA260LR-HF | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA |