53.3V Clamp 93.8A Ipp Tvs Diode Through Hole P600
5kW TVS Diode, 33V, Unidirectional, P600, 53.3V Clamp Product overview: 5KP33AHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 53.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 53.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP33AHE3/54 can be used for catalog matching and distributor lookup.
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 85.5V
Voltage - Breakdown (Min): 95V
Voltage - Clamping (Max) @ Ipp: 291V
Current - Peak Pulse (10/1000µs): 10A
TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectio
TVS DIODE 33VWM 53.3VC P600
TVS DIODE 33VWM 53.3VC P600
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP33AHE3/54GICT-ND | 144-5KP33AHE3/54 | 10N7920 | 5KP33AHE3/54 | 5KP33AHE3/54 | |
| Product Name | TVS Diodes | 33V 53.3V TVS Protection Diode | Connectors,Interconnects | Transient Voltage Suppression Diode; Tvs Polarity Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | P600, Axial | Tape and Reel | P600 | P600 | P600, Axial | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 53.3 volts | 291 volts | 53.3 volts | 53.3 volts | 53.3 volts | |
| VBR | 36.7 volts | 95 volts | 36.7 to 40.6 volts | 36.7 volts | 36.7 volts |