35A 1V@1A 10uA@600V 1A 600V +150℃@(Tj) TDI Bridge Rectifiers ROHS
35A 1V@1A 1A 600V TDI Bridge Rectifiers ROHS
35A 1V@1A 1A 600V TDI Bridge Rectifiers ROHS
| Utmel Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 17593-ABS06A | ABS06A | ABS06A |
| Product Name | 35A 1V@1A 10uA@600V 1A 600V +150℃@(Tj) TDI Bridge Rectifiers ROHS | Diodes | Diodes >> Bridge Rectifiers |
| RoHS Compliant | RoHS | RoHS | |
| Rectifier Configuration / Technology | Bridge | ||
| IO | 1 amps |