Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133907-824022
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 8A (8/20μs)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-3L
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6.1V
Voltage - Clamping (Maximum) at Ipp: 8V
Capacitance at Frequency: 12pF at 1MHz
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1133907-824022 | 824022 |
| Product Name | Hard To Find - 824022 | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 5 volts | |
| VBR | 6.1 volts | 6.1 volts |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |