12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0603C/SOD-523F
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0603C/SOD-523F
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0603C/SOD-523F
TVS DIODE 5V 12.5V 0603C/SOD523F Product overview: ACPDUC5V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 12.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 12.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDUC5V0U-HF can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1030113-ACPDUC5V0U-H
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 90pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 0603C/SOD-523F
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 16A (8/20μs)
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
TVS DIODE 5V 12.5V 0603C/SOD523F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1641-6-ND | 144-ACPDUC5V0U-HF | 1030113-ACPDUC5V0U-HF | ACPDUC5V0U-HF |
| Product Name | TVS Diodes | 5V 12.5V TVS Protection Diode | TVS - TVS - Diodes - ACPDUC5V0U-HF | TVS Diodes |
| Configuration | Single | Single | ||
| Package | 2-SMD, No Lead | Tape & Reel (TR) | SOD-523; 0603C/SOD-523F | 2-SMD, No Lead |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | |
| VC | 12.5 volts | 12.5 volts | 12.5 volts | |
| VBR | 6 volts | 6 volts | 6 volts |