Wurth Electronics ICS, Inc. Hard To Find - 824011 824011

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133900-824011 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 12A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-23-5L Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6.1V Voltage - Clamping (Maximum) at Ipp: 8.5V
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133900-824011 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 12A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-23-5L Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6.1V Voltage - Clamping (Maximum) at Ipp: 8.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 824011 - 1133900-824011 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 824011
1133900-824011
Hard To Find - 824011 1133900-824011
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133900-824011 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 12A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-23-5L Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6.1V Voltage - Clamping (Maximum) at Ipp: 8.5V

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133900-824011
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 12A (8/20μs)
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: SOT-23-5L
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6.1V
Voltage - Clamping (Maximum) at Ipp: 8.5V

Buy Now
TVS Diodes - 824011 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
824011
TVS Diodes 824011
TVS DIODE 5VWM 8.5VC SOT23-5L

TVS DIODE 5VWM 8.5VC SOT23-5L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1133900-824011 824011
Product Name Hard To Find - 824011 TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 5 volts
VBR 6.1 volts 6.1 volts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: MS838C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details
Zener Diodes - 7081823P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details