Littelfuse, Inc. 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ54A

Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet
Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 5.0SMDJ54A - Littelfuse, Inc.
Rosemont, IL, United States
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package
5.0SMDJ54A
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ54A
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

Supplier's Site Datasheet
TVS Diodes - 5.0SMDJ54ATR-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ54ACT-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ54ADKR-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 5.0SMDJ54A - 1098222-5.0SMDJ54A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5.0SMDJ54A
1098222-5.0SMDJ54A
TVS - TVS - Diodes - 5.0SMDJ54A 1098222-5.0SMDJ54A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098222-5.0SMDJ54A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 54V Minimum Breakdown Voltage: 60V Max Clamping Voltage: 87.1V Peak Pulse Current(Ippm): 57.5A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098222-5.0SMDJ54A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 54V
Minimum Breakdown Voltage: 60V
Max Clamping Voltage: 87.1V
Peak Pulse Current(Ippm): 57.5A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS DIODE 54V 87.1V DO214AB - 461-5.0SMDJ54A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 54V 87.1V DO214AB
461-5.0SMDJ54A
TVS DIODE 54V 87.1V DO214AB 461-5.0SMDJ54A
TVS DIODE 54V 87.1V DO214AB

TVS DIODE 54V 87.1V DO214AB

Supplier's Site
Tvs Diode, 5Kw, 54V, Unidir, Do-214Ab; Product Range Littelfuse - 15AC9039 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 54V, Unidir, Do-214Ab; Product Range Littelfuse
15AC9039
Tvs Diode, 5Kw, 54V, Unidir, Do-214Ab; Product Range Littelfuse 15AC9039
TVS DIODE, 5KW, 54V, UNIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:54V; Clamping Voltage Vc Max:87.1V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 5KW, 54V, UNIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:54V; Clamping Voltage Vc Max:87.1V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - 5.0SMDJ54A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5.0SMDJ54A
TVS Diodes 5.0SMDJ54A
TVS DIODE 54VWM 87.1VC DO214AB

TVS DIODE 54VWM 87.1VC DO214AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5.0SMDJ54A
TVS Diodes / ESD Suppressors 5.0SMDJ54A
TVS Diodes / ESD Suppressors 5kW 54V 5% Uni-Directional

TVS Diodes / ESD Suppressors 5kW 54V 5% Uni-Directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ54A 5.0SMDJ54ATR-ND 1098222-5.0SMDJ54A 461-5.0SMDJ54A 15AC9039 5.0SMDJ54A 5.0SMDJ54A
Product Name 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package TVS Diodes TVS - TVS - Diodes - 5.0SMDJ54A TVS DIODE 54V 87.1V DO214AB Tvs Diode, 5Kw, 54V, Unidir, Do-214Ab; Product Range Littelfuse TVS Diodes TVS Diodes / ESD Suppressors
VC 87.1 volts 87.1 volts 87.1 volts 87.1 volts 87.1 volts 87.1 volts
VBR 60 to 66.3 volts 60 volts 60 volts 60 volts 60 volts
Configuration Single
Package DO-214AB, SMC DO-214AB (SMCJ) DO-214AB, SMC DO-214AB DO-214AB, SMC DO-214AB-2 (SMC)
Peak Pulse Power 5000 watts 5000 watts 5000 watts
Unlock Full Specs
to access all available technical data