Win Source Part Number: 1368304-6A1-T
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: R-6, Axial
Supplier Device Package: R-6
Base Product Number: 6A1
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Standard 100V 6A Through Hole R-6
DIODE GEN PURP 100V 6A R-6
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1368304-6A1-T | 6A1DITR-ND | 6A1-T | 6A1-T | 6A1-T |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||
| VR | 100 volts | 100 volts | |||
| IR | 0.0100 mA | 0.0100 mA |