Manufacturer: Littelfuse Inc.
Win Source Part Number: 856231-5.0SMDJ48A-T7
Series: 5.0SMDJ
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.10.0080
Other Part Number: 18-5.0SMDJ48A-T7CT, 5.0SMDJ48A-T7-ND, 18-5.0SMDJ48A-T7TR, -5.0SMDJ48A-T7, 18-5.0SMDJ48A-T7DKR
5kW TVS Diode, 48V VRWM, Unidirectional, SMC, Surface Mount Product overview: 5.0SMDJ48A-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ48A-T7 can be used for catalog matching and distributor lookup.
77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 48VWM 77.4VC DO214AB
TVS DIODE 48VWM 77.4VC DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 856231-5.0SMDJ48A-T7 | 144-5.0SMDJ48A-T7 | 18-5.0SMDJ48A-T7TR-ND | 5.0SMDJ48A-T7 | 5.0SMDJ48A-T7 |
| Product Name | TVS - TVS - Diodes - 5.0SMDJ48A-T7 | SMD 48V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |