371.1V Clamp Ipp Tvs Diode Through Hole R-6
371.1V Clamp Ipp Tvs Diode Through Hole R-6
TVS DIODE 220VWM 371.1VC R6
TVS DIODE 220VWM 371.1VC R6
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP220A-TPTR-ND | 5KP220A-TP | 5KP220A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | R-6, Axial | R-6 | R-6, Axial |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |
| VC | 371 volts | 371 volts | 371 volts |