Vishay Precision Group TVS Diodes 5KP30A-E3/54

Description
Vishay 5KP30A-E3/54 TVS Diode
Request a Quote Datasheet
Description
Vishay 5KP30A-E3/54 TVS Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 6387779 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6387779
TVS Diodes 6387779
Vishay 5KP30A-E3/54 TVS Diode

Vishay 5KP30A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 6387779P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6387779P
TVS Diodes 6387779P
Vishay 5KP30A-E3/54 TVS Diode

Vishay 5KP30A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 9189405 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9189405
TVS Diodes 9189405
Vishay 5KP30A-E3/54 TVS Diode

Vishay 5KP30A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 5KP30A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 103A Ipp Tvs Diode Through Hole P600

48.4V Clamp 103A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP30A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 103A Ipp Tvs Diode Through Hole P600

48.4V Clamp 103A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
30V 48.4V 2.5nF TVS Protection Diode - 144-5KP30A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 48.4V 2.5nF TVS Protection Diode
144-5KP30A-E3/54
30V 48.4V 2.5nF TVS Protection Diode 144-5KP30A-E3/54
5kW Unidirectional TVS Diode, 30V, 48.4V Clamp, 2.5nF, P600 Product overview: 5KP30A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 48.4V, 2.5nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 48.4V, 2.5nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP30A-E3/54 can be used for catalog matching and distributor lookup.

5kW Unidirectional TVS Diode, 30V, 48.4V Clamp, 2.5nF, P600 Product overview: 5KP30A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 48.4V, 2.5nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 48.4V, 2.5nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP30A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 5KP30A-E3/54 - 1006383-5KP30A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP30A-E3/54
1006383-5KP30A-E3/54
TVS - TVS - Diodes - 5KP30A-E3/54 1006383-5KP30A-E3/54
Manufacturer: Vishay Win Source Part Number: 1006383-5KP30A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 30V Minimum Breakdown Voltage: 33.3V Max Clamping Voltage: 48.4V Peak Pulse Current(Ippm): 103A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1006383-5KP30A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 103A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Tvs Diode, 5Kw, 30V, P600; Product Range Vishay - 05R6014 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 30V, P600; Product Range Vishay
05R6014
Tvs Diode, 5Kw, 30V, P600; Product Range Vishay 05R6014
TVS DIODE, 5KW, 30V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:33.3V RoHS Compliant: Yes

TVS DIODE, 5KW, 30V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:33.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 5Kw, 30V, P600, Full Reel; Product Range Vishay - 78K4110 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 30V, P600, Full Reel; Product Range Vishay
78K4110
Tvs Diode, 5Kw, 30V, P600, Full Reel; Product Range Vishay 78K4110
TVS DIODE, 5KW, 30V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, 5KW, 30V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP30A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP30A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP30A-E3/54
TVS DIODE 30VWM 48.4VC P600

TVS DIODE 30VWM 48.4VC P600

Supplier's Site
TVS Diodes 5KP30A-E3/54
TVS DIODE 30VWM 48.4VC P600

TVS DIODE 30VWM 48.4VC P600

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5KP30A-E3/54
TVS Diodes / ESD Suppressors 5KP30A-E3/54
TVS Diodes / ESD Suppressors 5000W 30V Unidirect

TVS Diodes / ESD Suppressors 5000W 30V Unidirect

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 6387779 6387779P 5KP30A-E3/54GICT-ND 144-5KP30A-E3/54 1006383-5KP30A-E3/54 05R6014 78K4110 5KP30A-E3/54 5KP30A-E3/54 5KP30A-E3/54
Product Name TVS Diodes TVS Diodes TVS Diodes 30V 48.4V 2.5nF TVS Protection Diode TVS - TVS - Diodes - 5KP30A-E3/54 Tvs Diode, 5Kw, 30V, P600; Product Range Vishay Tvs Diode, 5Kw, 30V, P600, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package P600 P600 P600, Axial Tape and Reel P600 P600 P600 P600 P600, Axial P600
Pin Count 2 2 2 2
Direction Unidirectional Unidirectional Unidirectional Unidirectional
Unlock Full Specs
to access all available technical data