The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1129509-5KP18A
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 174.7A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.surgecomponents.
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 18V
Voltage - Breakdown (Minimum): 20V
Voltage - Clamping (Maximum) at Ipp: 29.2V
29.2V Clamp 174.7A Ipp Tvs Diode Through Hole P600
29.2V Clamp 174.7A Ipp Tvs Diode Through Hole P600
TVS Diodes / ESD Suppressors 18Vso 14VAC 172A
TVS DIODE, 5KW, 18V, P600; Product Range:5KP Series; TVS Polarity:Unidirectio
TVS DIODE, 5KW, 18V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Unidirectio
TVS P600 18V 5000W UNIDIR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP18A | 1129509-5KP18A | 5KP18ALFCT-ND | 5KP18A | 5KP18A | 18H3433 | 5KP18A |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - 5KP18A | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 5Kw, 18V, P600; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 18 volts | ||||||
| VBR | 20 to 22.1 volts | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | |
| PD | 5.00E6 milliwatts | ||||||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | |||
| VC | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts |