The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Manufacturer: Littelfuse Inc.
Win Source Part Number: 856226-5.0SMDJ16A
Series: 5.0SMDJ
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.10.0080
Other Part Number: 5.0SMDJ16ADKR, -5.0SMDJ16A, 5.0SMDJ16ATR, 50SMDJ16A, 5.0SMDJ16ACT
26V Clamp 193A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26V Clamp 193A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26V Clamp 193A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 16VWM 26VC SMD
TVS DIODE, UNIDIR, 16V, SMC; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE 16VWM 26VC DO214AB
TVS Diodes / ESD Suppressors 5kW 16V 5% Uni-Directional
TVS DIODE 16VWM 26VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ16A | 856226-5.0SMDJ16A | 5.0SMDJ16ACT-ND | 461-5.0SMDJ16A | 27AK1675 | 5.0SMDJ16A | 5.0SMDJ16A | 5.0SMDJ16A |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS - TVS - Diodes - 5.0SMDJ16A | TVS Diodes | TVS DIODE 16VWM 26VC SMD | Tvs Diode, Unidir, 16V, Smc; Product Range Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 26 volts | 26 volts | 26 volts | 26 volts | 26 volts | |||
| VBR | 17.8 to 19.7 volts | 17.8 volts | 17.8 volts | 17.8 volts | 17.8 volts | 17.8 volts | ||
| Configuration | Single | |||||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts |