Littelfuse, Inc. 8000W, High Power Density in DO-214AB 8.0SMDJ16CA

Description
The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%
Request a Quote Datasheet
Description
The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8000W, High Power Density in DO-214AB - 8.0SMDJ16CA - Littelfuse, Inc.
Rosemont, IL, United States
8000W, High Power Density in DO-214AB
8.0SMDJ16CA
8000W, High Power Density in DO-214AB 8.0SMDJ16CA
The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%

The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%

Supplier's Site Datasheet
TVS Diodes - 8.0SMDJ16CACT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 307.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

26V Clamp 307.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 8.0SMDJ16CATR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 307.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

26V Clamp 307.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 8.0SMDJ16CADKR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 307.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

26V Clamp 307.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, Bidir, 16V, 8Kw, Smc Rohs Compliant Littelfuse - 40AK1601 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 16V, 8Kw, Smc Rohs Compliant Littelfuse
40AK1601
Tvs Diode, Bidir, 16V, 8Kw, Smc Rohs Compliant Littelfuse 40AK1601
TVS DIODE, BIDIR, 16V, 8KW, SMC ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 16V, 8KW, SMC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 8.0SMDJ16CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
8.0SMDJ16CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 8.0SMDJ16CA
TVS DIODE 16VWM 26VC DO214AB

TVS DIODE 16VWM 26VC DO214AB

Supplier's Site
TVS Diodes - 8.0SMDJ16CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
8.0SMDJ16CA
TVS Diodes 8.0SMDJ16CA
TVS DIODE 16VWM 26VC DO214AB

TVS DIODE 16VWM 26VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 8.0SMDJ16CA 8.0SMDJ16CACT-ND 40AK1601 8.0SMDJ16CA 8.0SMDJ16CA
Product Name 8000W, High Power Density in DO-214AB TVS Diodes Tvs Diode, Bidir, 16V, 8Kw, Smc Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
RoHS Compliant RoHS RoHS
VBR 17.8 to 19.7 volts 17.8 volts 17.8 volts 17.8 volts
Configuration Single
Package DO-214AB, SMC DO-214AB (SMCJ) DO-214AB, SMC
Peak Pulse Power 8000 watts 8000 watts 8000 watts
Unlock Full Specs
to access all available technical data